Ohmite Manufacturing Co. Chassis Mount Resistors HS300 R3 J

Description
300 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
300 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS300R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS300R3J-ND
Chassis Mount Resistors HS300R3J-ND
300 mOhms ±5% 300W Wirewound Chassis Mount Resistor

300 mOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HS300 R3 J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS300 R3 J
Chassis Mount Resistors HS300 R3 J
RES CHAS MNT 0.3 OHM 5% 300W

RES CHAS MNT 0.3 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number HS300R3J-ND HS300 R3 J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box M6 Threaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details