Ohmite Manufacturing Co. Chassis Mount Resistors HS25 1R J

Description
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS251RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
HS251RJ-ND
Chassis Mount Resistors HS251RJ-ND
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

1 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 OHM 25W Resistor - 54-HS25 1R J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 25W Resistor
54-HS25 1R J
1 OHM 25W Resistor 54-HS25 1R J
RES CHAS MNT 1 OHM 5% 25W Product overview: HS25 1R J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HS25 1R J can be used for catalog matching and distributor lookup.

RES CHAS MNT 1 OHM 5% 25W Product overview: HS25 1R J from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HS25 1R J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chassis Mount Resistors - HS25 1R J
873883-HS25 1R J
Chassis Mount Resistors - HS25 1R J 873883-HS25 1R J
Manufacturer: Ohmite Win Source Part Number: 873883-HS25 1R J Series: ARCOL, HS Features: 1 Ohms ±5% 25W Wirewound Chassis Mount Resistor Package: Bulk Package: Axial, Box Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8533.29.0000 Other Part Number: HS25 1R J-ND, HS251RJ

Manufacturer: Ohmite
Win Source Part Number: 873883-HS25 1R J
Series: ARCOL, HS
Features: 1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Package: Bulk
Package: Axial, Box
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8533.29.0000
Other Part Number: HS25 1R J-ND, HS251RJ

Buy Now Datasheet
Chassis Mount Resistors - HS25 1R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS25 1R J
Chassis Mount Resistors HS25 1R J
RES CHAS MNT 1 OHM 5% 25W

RES CHAS MNT 1 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HS251RJ-ND 54-HS25 1R J 873883-HS25 1R J HS25 1R J
Product Name Chassis Mount Resistors 1 OHM 25W Resistor Chassis Mount Resistors - HS25 1R J Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers