Ohmite Manufacturing Co. Wirewound Resistor HS157R5F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - HS157R5F - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
HS157R5F
Wirewound Resistor HS157R5F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 7R5, 15W, Solder, Wirewound; Resistance Ohmite - 73AC6262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 15W, Solder, Wirewound; Resistance Ohmite
73AC6262
Res, 7R5, 15W, Solder, Wirewound; Resistance Ohmite 73AC6262
RES, 7R5, 15W, SOLDER, WIREWOUND; Resistance:7.5ohm; Product Range:HS Series; Power Rating:15W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 7R5, 15W, SOLDER, WIREWOUND; Resistance:7.5ohm; Product Range:HS Series; Power Rating:15W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Element Type:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HS157R5F 73AC6262
Product Name Wirewound Resistor Res, 7R5, 15W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Resistance Range 7.5 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 8098780P - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details