Ohmite Manufacturing Co. Res, 50R, 100W, Wire, Wirewound; Resistance Ohmite HS100F 50R F M372

Description
RES, 50R, 100W, WIRE, WIREWOUND; Resistance:50ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, 50R, 100W, WIRE, WIREWOUND; Resistance:50ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 50R, 100W, Wire, Wirewound; Resistance Ohmite - 29AH5830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 100W, Wire, Wirewound; Resistance Ohmite
29AH5830
Res, 50R, 100W, Wire, Wirewound; Resistance Ohmite 29AH5830
RES, 50R, 100W, WIRE, WIREWOUND; Resistance:50ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 50R, 100W, WIRE, WIREWOUND; Resistance:50ohm; Product Range:HSF Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Terminals:Wire Leaded; Voltage Rating:1.8kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5830
Product Name Res, 50R, 100W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 50 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details