Ohmite Manufacturing Co. Chassis Mount Resistors HS10 5K F

Description
RES CHAS MNT 5K OHM 1% 10W
Datasheet
Description
RES CHAS MNT 5K OHM 1% 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - HS10 5K F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HS10 5K F
Chassis Mount Resistors HS10 5K F
RES CHAS MNT 5K OHM 1% 10W

RES CHAS MNT 5K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number HS10 5K F
Product Name Chassis Mount Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers