Manufacturer: AMIS
Category: Cable Assemblies - Coaxial Cables (RF)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Motor Control
Composition: Wirewound
Resistance (Ohms): 45k
Tolerance: ±20%
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Name | Cable Assemblies - Coaxial Cables (RF) |