Ohmite Manufacturing Co. Force Sensors, Load Cells FSR07DE

Description
Force Sensing Resistor Force Sensor 5.00kgf (11lbs)
Request a Quote Datasheet
Description
Force Sensing Resistor Force Sensor 5.00kgf (11lbs)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 273-FSR07DE-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
273-FSR07DE-ND
Force Sensors, Load Cells 273-FSR07DE-ND
Force Sensing Resistor Force Sensor 5.00kgf (11lbs)

Force Sensing Resistor Force Sensor 5.00kgf (11lbs)

Buy Now Datasheet
Force Sensing Resistor, 5Kg; Load Capacity Ohmite - 49AJ9001 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, 5Kg; Load Capacity Ohmite
49AJ9001
Force Sensing Resistor, 5Kg; Load Capacity Ohmite 49AJ9001
FORCE SENSING RESISTOR, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

FORCE SENSING RESISTOR, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number 273-FSR07DE-ND 49AJ9001
Product Name Force Sensors, Load Cells Force Sensing Resistor, 5Kg; Load Capacity Ohmite
Force Rating 11.03 lbs (5 kg) 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Universal Load Cell Load Buttons - FL1UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Model 47 Tension/Compression Universal Load Cell - SLC47/001000 - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details