TE Connectivity Chip Resistor - Surface Mount RL73H3AR12FTDF

Description
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138608TR-ND
Chip Resistor - Surface Mount A138608TR-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138608CT-ND
Chip Resistor - Surface Mount A138608CT-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138608DKR-ND
Chip Resistor - Surface Mount A138608DKR-ND
120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

120 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138608TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL3R015J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details