Ohmite Manufacturing Co. Through Hole Resistors B20J7K5E

Description
20W 750 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 750 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J7K5E-ND
Through Hole Resistors B20J7K5E-ND
20W 750 OHMS VIT 5%

20W 750 OHMS VIT 5%

Buy Now Datasheet
Res, 7K5, 20W, Axial, Wirewound; Resistance Ohmite - 64K3801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 20W, Axial, Wirewound; Resistance Ohmite
64K3801
Res, 7K5, 20W, Axial, Wirewound; Resistance Ohmite 64K3801
RES, 7K5, 20W, AXIAL, WIREWOUND; Resistance:7.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 7K5, 20W, AXIAL, WIREWOUND; Resistance:7.5kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B20J7K5E-ND 64K3801
Product Name Through Hole Resistors Res, 7K5, 20W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details