Ohmite Manufacturing Co. Wirewound Resistor, 4 Ohm, 20W, 5%; Resistance Ohmite B20J4R0

Description
WIREWOUND RESISTOR, 4 OHM, 20W, 5%; Resistance:4ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 4 OHM, 20W, 5%; Resistance:4ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4 Ohm, 20W, 5%; Resistance Ohmite - 02F1854 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 20W, 5%; Resistance Ohmite
02F1854
Wirewound Resistor, 4 Ohm, 20W, 5%; Resistance Ohmite 02F1854
WIREWOUND RESISTOR, 4 OHM, 20W, 5%; Resistance:4ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 20W, 5%; Resistance:4ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: No

Supplier's Site
OHM Bracket Mount - B20J4R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B20J4R0
OHM Bracket Mount B20J4R0
RESISTOR, 4 OHM, 20 WATT, FIXED,

RESISTOR, 4 OHM, 20 WATT, FIXED,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F1854 B20J4R0
Product Name Wirewound Resistor, 4 Ohm, 20W, 5%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details