Ohmite Manufacturing Co. Through Hole Resistors B20J40RE

Description
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J40RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J40RE-ND
Through Hole Resistors B20J40RE-ND
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

40 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 20W, 5%; Resistance Ohmite - 64K3787 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 20W, 5%; Resistance Ohmite
64K3787
Wirewound Resistor, 40 Ohm, 20W, 5%; Resistance Ohmite 64K3787
WIREWOUND RESISTOR, 40 OHM, 20W, 5%; Resistance:40ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 20W, 5%; Resistance:40ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 40 OHMS;PWR-RTG 20 W;TOL 5%;AXIAL;VITREOUS ENAMEL - 70024504 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 40 OHMS;PWR-RTG 20 W;TOL 5%;AXIAL;VITREOUS ENAMEL
70024504
RESISTOR;WIREWOUND;RES 40 OHMS;PWR-RTG 20 W;TOL 5%;AXIAL;VITREOUS ENAMEL 70024504
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B20J40RE-ND 64K3787 70024504
Product Name Through Hole Resistors Wirewound Resistor, 40 Ohm, 20W, 5%; Resistance Ohmite RESISTOR;WIREWOUND;RES 40 OHMS;PWR-RTG 20 W;TOL 5%;AXIAL;VITREOUS ENAMEL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details