Ohmite Manufacturing Co. Through Hole Resistors B20J150E

Description
150 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J150E-ND
Through Hole Resistors B20J150E-ND
150 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 20W, 5%; Resistance Ohmite - 64K3765 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 20W, 5%; Resistance Ohmite
64K3765
Wirewound Resistor, 150 Ohm, 20W, 5%; Resistance Ohmite 64K3765
WIREWOUND RESISTOR, 150 OHM, 20W, 5%; Resistance:150ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 20W, 5%; Resistance:150ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel - 70024153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel
70024153
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel 70024153
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B20J150E-ND 64K3765 70024153
Product Name Through Hole Resistors Wirewound Resistor, 150 Ohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers