8.2 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | AX82GKE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 8.2 ohms |