6.8 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
RESISTOR CERAMIC, 6.8 OHM, 2.5W, 10%; Resistance:6.8ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AW68GKE-ND | 64K3570 |
| Product Name | Through Hole Resistors | Resistor Ceramic, 6.8 Ohm, 2.5W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Radial Leads; Radial | Radial Leaded |
| Resistance Range | 6.8 ohms | 6.8 ohms |