Ohmite Manufacturing Co. Through Hole Resistors AW270KE

Description
27 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
27 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW270KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW270KE-ND
Through Hole Resistors AW270KE-ND
27 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

27 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor Ceramic Composition, 27 Ohm, 2.5W, ±10%; Resistance Ohmite - 64K3558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Ceramic Composition, 27 Ohm, 2.5W, ±10%; Resistance Ohmite
64K3558
Resistor Ceramic Composition, 27 Ohm, 2.5W, ±10%; Resistance Ohmite 64K3558
RESISTOR CERAMIC COMPOSITION, 27 OHM, 2.5W, ±10%; Resistance:27ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR CERAMIC COMPOSITION, 27 OHM, 2.5W, ±10%; Resistance:27ohm; Product Range:AW Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW270KE-ND 64K3558
Product Name Through Hole Resistors Resistor Ceramic Composition, 27 Ohm, 2.5W, ±10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers