Ohmite Manufacturing Co. Through Hole Resistors AW181KE

Description
180 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
180 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AW181KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AW181KE-ND
Through Hole Resistors AW181KE-ND
180 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

180 Ohms ±10% 2.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 180R, 2.5W, Radial, Ceramic; Resistance Ohmite - 64K3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 2.5W, Radial, Ceramic; Resistance Ohmite
64K3555
Res, 180R, 2.5W, Radial, Ceramic; Resistance Ohmite 64K3555
RES, 180R, 2.5W, RADIAL, CERAMIC; Resistance:180ohm; Product Range:PulsEater A Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 180R, 2.5W, RADIAL, CERAMIC; Resistance:180ohm; Product Range:PulsEater A Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.5kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AW181KE-ND 64K3555
Product Name Through Hole Resistors Res, 180R, 2.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Radial Leads; Radial Leaded
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details