TE Connectivity 3-Phase Filters 1609071-2

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 63 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 63 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 1609071-2 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
1609071-2
3-Phase Filters 1609071-2
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics 3-Phase Filter Current Rating (AMP) : 63 Continuous Operating Voltage (Max) (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filter Type : 3-Phase Power Line Filtering Requirements : Filtered Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • 3-Phase Filter Current Rating (AMP) : 63
  • Continuous Operating Voltage (Max) (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filter Type : 3-Phase Power Line
  • Filtering Requirements : Filtered
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now
Power Line Filter Modules - 1609071-2-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1609071-2-ND
Power Line Filter Modules 1609071-2-ND
Three Phase (Delta) EMC/EMI Line Filter 63A AC 50/60Hz Single Stage Threaded Post (3/8-16)

Three Phase (Delta) EMC/EMI Line Filter 63A AC 50/60Hz Single Stage Threaded Post (3/8-16)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1609071-2 1609071-2-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-1 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Line Filter Modules - 174-125KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details