Ohmite Manufacturing Co. Power Line Filter Modules - AH-10 AH-10

Description
Manufacturer: Ohmite Win Source Part Number: 860733-AH-10 Series: AH Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC 50/60Hz Two Stage Quick Connect Package: Box Mounting: Chassis Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 860733-AH-10 Series: AH Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC 50/60Hz Two Stage Quick Connect Package: Box Mounting: Chassis Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - AH-10
AH-10
Power Line Filter Modules - AH-10 AH-10
Manufacturer: Ohmite Win Source Part Number: 860733-AH-10 Series: AH Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 110V, 250VAC 50/60Hz Two Stage Quick Connect Package: Box Mounting: Chassis Mount Categories: Filters Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks

Manufacturer: Ohmite
Win Source Part Number: 860733-AH-10
Series: AH
Operating Temperature Range: -25°C ~ 85°C
Features: Single Phase EMC/EMI Line Filter 110V, 250VAC 50/60Hz Two Stage Quick Connect
Package: Box
Mounting: Chassis Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number AH-10
Product Name Power Line Filter Modules - AH-10
Unlock Full Specs
to access all available technical data

Similar Products

1280 MHz RF BAW Filter - L Band - 880368 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers
RF Band Stop Filter - UIYBSF25588A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 832 to 837 MHz
View Details
4400-5000MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(4400/5000)-1442S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 8000 MHz
Insertion Loss 3 dB
View Details