TDK-Lambda Americas Inc. Power Line EMC Filters RSEV-2016

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Multipurpose, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Multipurpose, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSEV-2016 is a single-phase EMC filter rated for 250Vac and 16A, designed for suppression of electromagnetic interference in power lines. It is enclosed in a compact plastic case measuring 85 x 39 x 30 mm and features integrated M4 screw terminals with recessed captive screws to prevent hardware loss. The filter supports both chassis and DIN rail mounting, with an optional bracket available. It is UL1283 and CSA C22.2 No.8 certified, with a short-circuit current rating of 14,000A when used with a 100A inverse time circuit breaker. The unit meets EN60939-3 and RoHS Directive compliance, operates from -25°C to +85°C, and has a leakage current under 1 mA at 250Vac, 60Hz. Common-mode attenuation is 25 dB from 0.6 MHz to 30 MHz, and differential-mode attenuation is 25 dB from 0.3 MHz to 30 MHz. The DC resistance is 20 mΩ.

Datasheet Summary
Powered by GS/AI

The RSEV-2016 is a single-phase EMC filter rated for 250Vac and 16A, designed for suppression of electromagnetic interference in power lines. It is enclosed in a compact plastic case measuring 85 x 39 x 30 mm and features integrated M4 screw terminals with recessed captive screws to prevent hardware loss. The filter supports both chassis and DIN rail mounting, with an optional bracket available. It is UL1283 and CSA C22.2 No.8 certified, with a short-circuit current rating of 14,000A when used with a 100A inverse time circuit breaker. The unit meets EN60939-3 and RoHS Directive compliance, operates from -25°C to +85°C, and has a leakage current under 1 mA at 250Vac, 60Hz. Common-mode attenuation is 25 dB from 0.6 MHz to 30 MHz, and differential-mode attenuation is 25 dB from 0.3 MHz to 30 MHz. The DC resistance is 20 mΩ.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSEV-2016
Power Line EMC Filters RSEV-2016
Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Multipurpose, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:16A, Multipurpose, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-2823-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-2823-ND
Power Line Filter Modules 285-2823-ND
Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block

Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda - 49AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda
49AC7099
Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda 49AC7099
POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power Line RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:Power Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSEV-2016 285-2823-ND 49AC7099
Product Name Power Line EMC Filters Power Line Filter Modules Power Line Filter, 1 Phase, 10A, 250V; Filter Applications Tdk-Lambda
Package / Mounting Small size DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3 UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, ENEC, UL
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2003LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers