Ohmite Manufacturing Co. Through Hole Resistors 93J82RE

Description
3.25W 82 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 82 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J82RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J82RE-ND
Through Hole Resistors 93J82RE-ND
3.25W 82 OHMS VIT MOLD 5%

3.25W 82 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 82 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0549 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 3.25W, 5%; Resistance Ohmite
65K0549
Wirewound Resistor, 82 Ohm, 3.25W, 5%; Resistance Ohmite 65K0549
WIREWOUND RESISTOR, 82 OHM, 3.25W, 5%; Resistance:82ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 3.25W, 5%; Resistance:82ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J82RE-ND 65K0549
Product Name Through Hole Resistors Wirewound Resistor, 82 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details