Ohmite Manufacturing Co. Wirewound Resistor Vitreous Enamel; Resistance Ohmite 93J75R

Description
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:75ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Ceramic RoHS Compliant: No
Description
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:75ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Ceramic RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor Vitreous Enamel; Resistance Ohmite - 02F1522 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel; Resistance Ohmite
02F1522
Wirewound Resistor Vitreous Enamel; Resistance Ohmite 02F1522
WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:75ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Ceramic RoHS Compliant: No

WIREWOUND RESISTOR - VITREOUS ENAMEL; Resistance:75ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1522
Product Name Wirewound Resistor Vitreous Enamel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers