Ohmite Manufacturing Co. Through Hole Resistors 93J750E

Description
3.25W 750 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 750 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J750E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J750E-ND
Through Hole Resistors 93J750E-ND
3.25W 750 OHMS VIT MOLD 5%

3.25W 750 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor, Wirewound, 750 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 750 Ohm, 3.25W, 5%; Resistance Ohmite
65K0544
Resistor, Wirewound, 750 Ohm, 3.25W, 5%; Resistance Ohmite 65K0544
RESISTOR, WIREWOUND, 750 OHM, 3.25W, 5%; Resistance:750ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 750 OHM, 3.25W, 5%; Resistance:750ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J750E-ND 65K0544
Product Name Through Hole Resistors Resistor, Wirewound, 750 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details