Ohmite Manufacturing Co. Through Hole Resistors 93J5K0E

Description
3.25W 5K0 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 5K0 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J5K0E-ND
Through Hole Resistors 93J5K0E-ND
3.25W 5K0 OHMS VIT MOLD 5%

3.25W 5K0 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 3.25W, 5%; Resistance Ohmite - 65K0518 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3.25W, 5%; Resistance Ohmite
65K0518
Wirewound Resistor, 5Kohm, 3.25W, 5%; Resistance Ohmite 65K0518
WIREWOUND RESISTOR, 5KOHM, 3.25W, 5%; Resistance:5kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3.25W, 5%; Resistance:5kohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J5K0E-ND 65K0518
Product Name Through Hole Resistors Wirewound Resistor, 5Kohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details