Ohmite Manufacturing Co. Through Hole Resistors 93J4R3E

Description
4.3 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4.3 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J4R3E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J4R3E-ND
Through Hole Resistors 93J4R3E-ND
4.3 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

4.3 Ohms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,4.3Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,4.3Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
65K0509
Resistor,wirewound,4.3Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite 65K0509
Resistor,Wirewound,4 .3Ohms,200WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,4.3Ohms,200WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J4R3E-ND 65K0509
Product Name Through Hole Resistors Resistor,wirewound,4.3Ohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details