Ohmite Manufacturing Co. Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite 93J3R3

Description
WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No
Description
WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite - 02F1501 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite
02F1501
Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite 02F1501
WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

WIREWOUND RESISTOR, 3.3 OHM, 3.25W, 5%; Resistance:3.3ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1501
Product Name Wirewound Resistor, 3.3 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details