Ohmite Manufacturing Co. Through Hole Resistors 93J300E

Description
3.25W 300 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 300 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J300E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J300E-ND
Through Hole Resistors 93J300E-ND
3.25W 300 OHMS VIT MOLD 5%

3.25W 300 OHMS VIT MOLD 5%

Buy Now Datasheet
Res, 300R, 3.25W, Axial, Wirewound; Resistance Ohmite - 65K0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 3.25W, Axial, Wirewound; Resistance Ohmite
65K0495
Res, 300R, 3.25W, Axial, Wirewound; Resistance Ohmite 65K0495
RES, 300R, 3.25W, AXIAL, WIREWOUND; Resistance:300ohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 300R, 3.25W, AXIAL, WIREWOUND; Resistance:300ohm; Product Range:90 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J300E-ND 65K0495
Product Name Through Hole Resistors Res, 300R, 3.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details