Ohmite Manufacturing Co. Through Hole Resistors 93J2R0E

Description
3.25W 2 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
3.25W 2 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J2R0E-ND
Through Hole Resistors 93J2R0E-ND
3.25W 2 OHMS VIT MOLD 5%

3.25W 2 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 3.25W, 5%; Resistance Ohmite - 65K0471 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 3.25W, 5%; Resistance Ohmite
65K0471
Wirewound Resistor, 2 Ohm, 3.25W, 5%; Resistance Ohmite 65K0471
WIREWOUND RESISTOR, 2 OHM, 3.25W, 5%; Resistance:2ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 3.25W, 5%; Resistance:2ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J2R0E-ND 65K0471
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 3.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details