Ohmite Manufacturing Co. Through Hole Resistors 93J2K2E

Description
2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 93J2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
93J2K2E-ND
Through Hole Resistors 93J2K2E-ND
2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,2.2Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,2.2Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
65K0467
Resistor,wirewound,2.2Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite 65K0467
Resistor,Wirewound,2 .2KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,2.2KOhms,200WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 93J2K2E-ND 65K0467
Product Name Through Hole Resistors Resistor,wirewound,2.2Kohms,200Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers