Ohmite Manufacturing Co. Through Hole Resistors 92J820E

Description
2.25W 820 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
2.25W 820 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J820E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J820E-ND
Through Hole Resistors 92J820E-ND
2.25W 820 OHMS VIT MOLD 5%

2.25W 820 OHMS VIT MOLD 5%

Buy Now Datasheet
Resistor,wirewound,820Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,820Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0431
Resistor,wirewound,820Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0431
Resistor,Wirewound,8 20Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,820Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J820E-ND 65K0431
Product Name Through Hole Resistors Resistor,wirewound,820Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers