Ohmite Manufacturing Co. Through Hole Resistors 92J3R0E

Description
2.25W 3 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
2.25W 3 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J3R0E-ND
Through Hole Resistors 92J3R0E-ND
2.25W 3 OHMS VIT MOLD 5%

2.25W 3 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 2.25W, 5%; Resistance Ohmite - 65K0384 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 2.25W, 5%; Resistance Ohmite
65K0384
Wirewound Resistor, 3 Ohm, 2.25W, 5%; Resistance Ohmite 65K0384
WIREWOUND RESISTOR, 3 OHM, 2.25W, 5%; Resistance:3ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 2.25W, 5%; Resistance:3ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J3R0E-ND 65K0384
Product Name Through Hole Resistors Wirewound Resistor, 3 Ohm, 2.25W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers