Ohmite Manufacturing Co. Through Hole Resistors 92J2R7E

Description
2.7 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J2R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J2R7E-ND
Through Hole Resistors 92J2R7E-ND
2.7 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.7 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,2.7Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,2.7Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0372
Resistor,wirewound,2.7Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0372
Resistor,Wirewound,2 .7Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,2.7Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J2R7E-ND 65K0372
Product Name Through Hole Resistors Resistor,wirewound,2.7Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details