Ohmite Manufacturing Co. Resistor, Wirewound, 27 Ohm, 2.25W, 5%; Resistance Ohmite 92J27R

Description
RESISTOR, WIREWOUND, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 27 Ohm, 2.25W, 5%; Resistance Ohmite - 12B4791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 27 Ohm, 2.25W, 5%; Resistance Ohmite
12B4791
Resistor, Wirewound, 27 Ohm, 2.25W, 5%; Resistance Ohmite 12B4791
RESISTOR, WIREWOUND, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 27 OHM, 2.25W, 5%; Resistance:27ohm; Product Range:90 Series; Power Rating:2.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:85V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4791
Product Name Resistor, Wirewound, 27 Ohm, 2.25W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details