Ohmite Manufacturing Co. Through Hole Resistors 92J200E

Description
200 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 92J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
92J200E-ND
Through Hole Resistors 92J200E-ND
200 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

200 Ohms ±5% 2.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,200Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,200Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
65K0374
Resistor,wirewound,200Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite 65K0374
Resistor,Wirewound,2 00Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,200Ohms,85WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 92J200E-ND 65K0374
Product Name Through Hole Resistors Resistor,wirewound,200Ohms,85Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details