Ohmite Manufacturing Co. Through Hole Resistors 91J7R5E

Description
7.5 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 91J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
91J7R5E-ND
Through Hole Resistors 91J7R5E-ND
7.5 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

7.5 Ohms ±5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,7.5Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0323 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,7.5Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
65K0323
Resistor,wirewound,7.5Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite 65K0323
Resistor,Wirewound,7 .5Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,7.5Ohms,150WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91J7R5E-ND 65K0323
Product Name Through Hole Resistors Resistor,wirewound,7.5Ohms,150Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers