RES, 3R3, 1.5W, AXIAL, WIREWOUND; Resistance:3.3ohm; Product Range:90 Series; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 12B4743 |
| Product Name | Res, 3R3, 1.5W, Axial, Wirewound; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 3.3 ohms |