Ohmite Manufacturing Co. Through Hole Resistors 90J7R5E

Description
11W 7.5 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 7.5 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J7R5E-ND
Through Hole Resistors 90J7R5E-ND
11W 7.5 OHMS VIT MOLD 5%

11W 7.5 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 11W, 5%; Resistance Ohmite - 65K0218 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 11W, 5%; Resistance Ohmite
65K0218
Wirewound Resistor, 7.5 Ohm, 11W, 5%; Resistance Ohmite 65K0218
WIREWOUND RESISTOR, 7.5 OHM, 11W, 5%; Resistance:7.5ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 11W, 5%; Resistance:7.5ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J7R5E-ND 65K0218
Product Name Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers