Ohmite Manufacturing Co. Res, 43R, 11W, Axial, Wirewound; Resistance Ohmite 90J43R

Description
RES, 43R, 11W, AXIAL, WIREWOUND; Resistance:43ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Length:46mm RoHS Compliant: No
Datasheet
Description
RES, 43R, 11W, AXIAL, WIREWOUND; Resistance:43ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Length:46mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 11W, Axial, Wirewound; Resistance Ohmite - 12B4717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 11W, Axial, Wirewound; Resistance Ohmite
12B4717
Res, 43R, 11W, Axial, Wirewound; Resistance Ohmite 12B4717
RES, 43R, 11W, AXIAL, WIREWOUND; Resistance:43ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Length:46mm RoHS Compliant: No

RES, 43R, 11W, AXIAL, WIREWOUND; Resistance:43ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Length:46mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4717
Product Name Res, 43R, 11W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details