Ohmite Manufacturing Co. Through Hole Resistors 90J2R7E

Description
11W 2.7 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 2.7 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J2R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J2R7E-ND
Through Hole Resistors 90J2R7E-ND
11W 2.7 OHMS VIT MOLD 5%

11W 2.7 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 2.7 Ohm, 11W, 5%; Resistance Ohmite - 65K0134 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 11W, 5%; Resistance Ohmite
65K0134
Wirewound Resistor, 2.7 Ohm, 11W, 5%; Resistance Ohmite 65K0134
WIREWOUND RESISTOR, 2.7 OHM, 11W, 5%; Resistance:2.7ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 11W, 5%; Resistance:2.7ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J2R7E-ND 65K0134
Product Name Through Hole Resistors Wirewound Resistor, 2.7 Ohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers