Ohmite Manufacturing Co. Through Hole Resistors 90J27KE

Description
11W 27K OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
11W 27K OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J27KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J27KE-ND
Through Hole Resistors 90J27KE-ND
11W 27K OHMS VIT MOLD 5%

11W 27K OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 27Kohm, 11W, 5%; Resistance Ohmite - 65K0147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27Kohm, 11W, 5%; Resistance Ohmite
65K0147
Wirewound Resistor, 27Kohm, 11W, 5%; Resistance Ohmite 65K0147
WIREWOUND RESISTOR, 27KOHM, 11W, 5%; Resistance:27kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 27KOHM, 11W, 5%; Resistance:27kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel - 70024283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
70024283
Resistor;Wirewound;Res 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel 70024283
Resistor;Wirewound;R es 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel

Resistor;Wirewound;Res 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 90J27KE-ND 65K0147 70024283
Product Name Through Hole Resistors Wirewound Resistor, 27Kohm, 11W, 5%; Resistance Ohmite Resistor;Wirewound;Res 27 Kilohms;Pwr-Rtg 11 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers