Ohmite Manufacturing Co. Resistor Wirewound, 20Kohm, 11W, 5%; Resistance Ohmite 90J20K

Description
RESISTOR WIREWOUND, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 20Kohm, 11W, 5%; Resistance Ohmite - 02F1713 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 20Kohm, 11W, 5%; Resistance Ohmite
02F1713
Resistor Wirewound, 20Kohm, 11W, 5%; Resistance Ohmite 02F1713
RESISTOR WIREWOUND, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No

RESISTOR WIREWOUND, 20KOHM, 11W, 5%; Resistance:20kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1713
Product Name Resistor Wirewound, 20Kohm, 11W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers