Ohmite Manufacturing Co. Through Hole Resistors 90J1R2E

Description
1.2 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.2 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J1R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J1R2E-ND
Through Hole Resistors 90J1R2E-ND
1.2 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.2 Ohms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.2Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite - 65K0098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.2Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
65K0098
Resistor,wirewound,1.2Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite 65K0098
Resistor,Wirewound,1 .2Ohms,1.08KWV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.2Ohms,1.08KWV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J1R2E-ND 65K0098
Product Name Through Hole Resistors Resistor,wirewound,1.2Ohms,1.08Kwv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details