Ohmite Manufacturing Co. Through Hole Resistors 90J12KE

Description
12 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
12 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 90J12KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
90J12KE-ND
Through Hole Resistors 90J12KE-ND
12 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

12 kOhms ±5% 11W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 12K, 11W, Axial, Wirewound; Resistance Ohmite - 65K0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 11W, Axial, Wirewound; Resistance Ohmite
65K0109
Res, 12K, 11W, Axial, Wirewound; Resistance Ohmite 65K0109
RES, 12K, 11W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound ; Product Length:46mmRoHS Compliant: Yes

RES, 12K, 11W, AXIAL, WIREWOUND; Resistance:12kohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.08kV; Resistor Technology:Wirewound; Product Length:46mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90J12KE-ND 65K0109
Product Name Through Hole Resistors Res, 12K, 11W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details