These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.
RES CHAS MNT 30 OHM 1% 50W
Resistor, 30 Ohm, 50 Watt, 1pct. Tol,
| Allied Electronics, Inc. | Lingto Electronic Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 70023098 | 850F30RE | 850F30RE |
| Product Name | Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed | Chassis Mount Resistors | OHM Panel Mount |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 30 ohms | 30 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |