Ohmite Manufacturing Co. Chassis Mount Resistors 850F2R0E

Description
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 850F2R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
850F2R0E-ND
Chassis Mount Resistors 850F2R0E-ND
2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Ohmite - 65K0068 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Ohmite
65K0068
Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Ohmite 65K0068
WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 50W, 1%; Resistance:2ohm; Product Range:850 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.17kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - 850F2R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
850F2R0E
Chassis Mount Resistors 850F2R0E
RES CHAS MNT 2 OHM 1% 50W

RES CHAS MNT 2 OHM 1% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70023449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70023449
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70023449
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 850F2R0E-ND 65K0068 850F2R0E 70023449
Product Name Chassis Mount Resistors Wirewound Resistor, 2 Ohm, 50W, 1%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details