Ohmite Manufacturing Co. Resistor,wirewound,33.2Ohms,200Wv,1+/-% Tol Ohmite 83F33R2

Description
Resistor,Wirewound,3 3.2Ohms,200WV,1+/-% Tol
Description
Resistor,Wirewound,3 3.2Ohms,200WV,1+/-% Tol

Suppliers

Company
Product
Description
Supplier Links
Resistor,wirewound,33.2Ohms,200Wv,1+/-% Tol Ohmite - 12B4558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,33.2Ohms,200Wv,1+/-% Tol Ohmite
12B4558
Resistor,wirewound,33.2Ohms,200Wv,1+/-% Tol Ohmite 12B4558
Resistor,Wirewound,3 3.2Ohms,200WV,1+/-% Tol

Resistor,Wirewound,33.2Ohms,200WV,1+/-% Tol

Supplier's Site
Resistor - 109138613 - Radwell International
Willingboro, NJ, United States
Resistor
109138613
Resistor 109138613
RESISTOR, AXIAL, WIREWOUND, 3W, 33.2 OHM, 1%, 15MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 3W, 33.2 OHM, 1%, 15MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 12B4558 109138613
Product Name Resistor,wirewound,33.2Ohms,200Wv,1+/-% Tol Ohmite Resistor
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details