Ohmite Manufacturing Co. Chassis Mount Resistors 825F500E

Description
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F500E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F500E-ND
Chassis Mount Resistors 825F500E-ND
500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

500 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 825F500E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F500E
Chassis Mount Resistors 825F500E
RES CHAS MNT 500 OHM 1% 25W

RES CHAS MNT 500 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70023435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70023435
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70023435
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Ohmite - 64K9775 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Ohmite
64K9775
Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Ohmite 64K9775
WIREWOUND RESISTOR, 500 OHM, 25W, 1%; Resistance:500ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 25W, 1%; Resistance:500ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 825F500E-ND 825F500E 70023435 64K9775
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 500 Ohm, 25W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers