Ohmite Manufacturing Co. Chassis Mount Resistors 825F250E

Description
250 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 825F250E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
825F250E-ND
Chassis Mount Resistors 825F250E-ND
250 Ohms ±1% 25W Wirewound Chassis Mount Resistor

250 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 825F250E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
825F250E
Chassis Mount Resistors 825F250E
RES CHAS MNT 250 OHM 1% 25W

RES CHAS MNT 250 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70023431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70023431
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70023431
These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard axial-lead resistors and are better suited to withstand shock, vibration and harsh environmental conditions. Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces. The metal housing also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications. Meets or exceeds MIL-R-18546 specifications. Solder coated axial lead terminals. Tolerance: ±1%. Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt units.

Supplier's Site
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Ohmite - 64K9769 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Ohmite
64K9769
Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Ohmite 64K9769
WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 25W, 1%; Resistance:250ohm; Product Range:825 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:520V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 825F250E-ND 825F250E 70023431 64K9769
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 250 Ohm, 25W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details