"Fluted Knob 0.125"" (3.18mm) Shaft with Line on Top Black"
FINGER GRIP KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:-; Knob / Dial Style:Finger Grip; Knob Diameter:19.05mm; Product Range:-; External Width:0.75"; Shaft Size:1/8 in RoHS Compliant: Yes
FINGER GRIP KNOB, 3.175MM, KNOB; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:-; Knob / Dial Style:Finger Grip; Knob Diameter:19.05mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5151E-ND | 64K9308 |
| Product Name | Knobs | Finger Grip Knob, 3.175Mm; Shaft Type Ohmite |
| Colors / Finishes Available | Black |