Imao-Fixtureworks Plastic Three-prong Knob TAK

Description
Features Perfect for heavy torque applications. Technical Information Working temperature : Between -20°C and 110°C
Request a Quote
Description
Features Perfect for heavy torque applications. Technical Information Working temperature : Between -20°C and 110°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAK series consists of plastic three-prong knobs designed for heavy torque applications, constructed from phenolic plastic with a steel insert and a black glossy finish. Available sizes include TAK80, TAK100, and TAK140, with corresponding maximum torques of 65 N•m, 110 N•m, and 240 N•m, and impact strengths of 2 J, 3 J, and 6 J respectively. The working temperature range is -20°C to 110°C. The part is mounted with an allowable drill hole diameter of 8 mm for the TAK80 variant, with overall dimensions of 80 mm diameter and 36 mm height. A black oxide finish is applied to the steel insert.

Datasheet Summary
Powered by GS/AI

The TAK series consists of plastic three-prong knobs designed for heavy torque applications, constructed from phenolic plastic with a steel insert and a black glossy finish. Available sizes include TAK80, TAK100, and TAK140, with corresponding maximum torques of 65 N•m, 110 N•m, and 240 N•m, and impact strengths of 2 J, 3 J, and 6 J respectively. The working temperature range is -20°C to 110°C. The part is mounted with an allowable drill hole diameter of 8 mm for the TAK80 variant, with overall dimensions of 80 mm diameter and 36 mm height. A black oxide finish is applied to the steel insert.

Suppliers

Company
Product
Description
Supplier Links
Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Fraser, MI, United States
Plastic Three-prong Knob
TAK
Plastic Three-prong Knob TAK
Features Perfect for heavy torque applications. Technical Information Working temperature : Between -20°C and 110°C

Features

  • Perfect for heavy torque applications.

Technical Information

  • Working temperature : Between -20°C and 110°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number TAK
Product Name Plastic Three-prong Knob
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
Material Description Knob: Phenolic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Knob - TKN, TKS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Colors / Finishes Available Chrome Plate Finish
Features Knurled
View Details
Stainless Steel Hand Knob - CK-SUS - Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details
Plastic Lobe Knob - EK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black
Knob Material Plastic
View Details
Soft-touch Knurled Knob - KG60SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Features Knurled
Knob Material Plastic
View Details