Ohmite Manufacturing Co. Through Hole Resistors 45FR30E

Description
5W 0.3 OHMS SILICONE 1%
Request a Quote Datasheet
Description
5W 0.3 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 45FR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45FR30E-ND
Through Hole Resistors 45FR30E-ND
5W 0.3 OHMS SILICONE 1%

5W 0.3 OHMS SILICONE 1%

Buy Now Datasheet
Resistor, Wirewound, 0.3 Ohm, 5W, 1%; Resistance Ohmite - 64K9067 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.3 Ohm, 5W, 1%; Resistance Ohmite
64K9067
Resistor, Wirewound, 0.3 Ohm, 5W, 1%; Resistance Ohmite 64K9067
RESISTOR, WIREWOUND, 0.3 OHM, 5W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.3 OHM, 5W, 1%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 45FR30E-ND 64K9067
Product Name Through Hole Resistors Resistor, Wirewound, 0.3 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers